Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.67
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
6,563
in stock
|
Buy Now | |
element14
from US$0.96
|
6,353
in stock
|
Buy Now | |
Farnell
from US$0.91
|
6,353
in stock
|
Buy Now | |
RS
from US$0.73
|
1,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
962
in stock
|
Buy Now | |
Distrelec
from US$1.48
|
365
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now |
Output Type | Fixed Adjustable |
---|---|
Input Voltage Min | 4.25V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 4.25V |
Output Current | 3A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
IC Generic Number | 1085 |
No. of Outputs | 1Outputs |
Output Voltage Max | 4.25V |
Output Voltage Min | 1.25V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed Adjustable |
V Reg Adj 1.25-28V, 1085, To-220-3, Output Type-Fixed, Adjustable, Input Voltage Min-4.25V, Input Voltage Max-30V, Fixed Output Voltage Nom-, Adjustable Output Voltage Min-1.25V, Adjustable Output Voltage Max-4.25V, Output Rohs Compliant: Yes |Stmicroelectronics LD1085V | Newark Electronics |
V REG ADJ 1.25/28V, 1085, TO-220-3 | element14 |
LD1085 Series 3 A Adjustable Output Positive Voltage LDO Regulator - TO-220 | Future Electronics |
LD1085V,LDO Voltage regulator,Adj,3A | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
ST LDO Voltage Regulator, 1.25 ... 28V, 3A, TO-220 | Distrelec |
LDO Regulator Pos 1.25V to 28V 3A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a LD1085V?
Additional datasheets, footprints and schematics for LD1085V are listed on our Part Details page. You can also find images and similar parts to LD1085V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1085V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1085V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1085V fall under?
The LD1085V is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1085V when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1085V you can contact the distributor directly for product support, shipping queries etc.
Is the LD1085V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1085V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for LD1085V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1085V often in real-time on the comparison pages.
What if I can't find stock of LD1085V?
You can fill out our help required form which you can use to request a quote for LD1085V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.