Status: | Unknown |
---|---|
Series: | 3.3V 3A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
5,782
in stock
|
Buy Now | |
element14
from US$0.86
|
4,440
in stock
|
Buy Now | |
Farnell
from US$0.87
|
4,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
1,054
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 6.3V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Min | 3.267V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 30V |
Supply Voltage Min | 4.9V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
Ldo, Fixed, 3.3V, 3A, -40 To 125Deg C | Newark Electronics |
IC, REG LDO, 3.3V, 3A, D2PAK | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator 3.3V 3A D2PAK | RS |
LD1085 Series 3 A 3.3 V Fixed Output Positive Voltage LDO Regulator - D2PAK | Future Electronics |
LDO Regulator Pos 3.3V 3A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD1085D2T33R?
Additional datasheets, footprints and schematics for LD1085D2T33R are listed on our Part Details page. You can also find images and similar parts to LD1085D2T33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1085D2T33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1085D2T33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1085D2T33R fall under?
The LD1085D2T33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1085D2T33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1085D2T33R you can contact the distributor directly for product support, shipping queries etc.
Is the LD1085D2T33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1085D2T33R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for LD1085D2T33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1085D2T33R often in real-time on the comparison pages.
What if I can't find stock of LD1085D2T33R?
You can fill out our help required form which you can use to request a quote for LD1085D2T33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.