Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 28V |
Output Current | 3A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Power Management |Stmicroelectronics LD1085CDT-R | Newark Electronics |
Where can I find additional details, specifications and documents for a LD1085CDT-R?
Additional datasheets, footprints and schematics for LD1085CDT-R are listed on our Part Details page. You can also find images and similar parts to LD1085CDT-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1085CDT-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1085CDT-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1085CDT-R fall under?
The LD1085CDT-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1085CDT-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1085CDT-R you can contact the distributor directly for product support, shipping queries etc.
Is the LD1085CDT-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1085CDT-R have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LD1085CDT-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1085CDT-R often in real-time on the comparison pages.
What if I can't find stock of LD1085CDT-R?
You can fill out our help required form which you can use to request a quote for LD1085CDT-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.