Status: | Unknown |
---|---|
Series: | LD Series |
RoHS: | Unknown |
Ceramic Capacitor Case | 1210 ^3225 Metric] |
---|---|
Capacitance | 10µF |
Voltage Rating | 25V |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | LD Series |
MSL | MSL 1 - Unlimited |
Ttp Penang Finished/T&r Rohs Compliant: No |Kyocera Avx LD103C106KAB2A | Newark Electronics |
Cap Ceramic 10uF 25V X7R 10% Pad SMD 1210 125C T/R | Future Electronics |
Multilayer Ceramic Capacitor, 10 uF, 25 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
CERAMIC CAPACITOR 10UF 25V X7R 10%, 1210 | element14 |
Where can I find additional details, specifications and documents for a LD103C106KAB2A?
Additional datasheets, footprints and schematics for LD103C106KAB2A are listed on our Part Details page. You can also find images and similar parts to LD103C106KAB2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD103C106KAB2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD103C106KAB2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD103C106KAB2A fall under?
The LD103C106KAB2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LD103C106KAB2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD103C106KAB2A you can contact the distributor directly for product support, shipping queries etc.
Is the LD103C106KAB2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD103C106KAB2A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LD103C106KAB2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD103C106KAB2A often in real-time on the comparison pages.
What if I can't find stock of LD103C106KAB2A?
You can fill out our help required form which you can use to request a quote for LD103C106KAB2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.