Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.8V |
Luminous Intensity | 5mcd |
No. of Digits / Alpha | 2 |
Character Size | 20.3mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.8V |
Luminous Intensity | 5mcd |
No. of Digits / Alpha | 2 |
Character Size | 20.3mm |
Common Connection | Common Cathode |
SVHC | No |
RoHS Compliant | Yes |
Display, Seven Segment, 0.8 Inch, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a LD0805SRWK?
Additional datasheets, footprints and schematics for LD0805SRWK are listed on our Part Details page. You can also find images and similar parts to LD0805SRWK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD0805SRWK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD0805SRWK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD0805SRWK fall under?
The LD0805SRWK is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LD0805SRWK when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD0805SRWK you can contact the distributor directly for product support, shipping queries etc.
Is the LD0805SRWK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD0805SRWK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LD0805SRWK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD0805SRWK often in real-time on the comparison pages.
What if I can't find stock of LD0805SRWK?
You can fill out our help required form which you can use to request a quote for LD0805SRWK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.