Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 2.2mcd |
No. of Digits / Alpha | 2 |
Character Size | 14.2mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 2.2mcd |
No. of Digits / Alpha | 2 |
Character Size | 14.2mm |
Common Connection | Common Cathode |
RoHS Compliant | Yes |
Display, Seven Segment, 0.56 Inch, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a LD0565GWK?
Additional datasheets, footprints and schematics for LD0565GWK are listed on our Part Details page. You can also find images and similar parts to LD0565GWK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD0565GWK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD0565GWK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD0565GWK fall under?
The LD0565GWK is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LD0565GWK when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD0565GWK you can contact the distributor directly for product support, shipping queries etc.
Is the LD0565GWK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD0565GWK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LD0565GWK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD0565GWK often in real-time on the comparison pages.
What if I can't find stock of LD0565GWK?
You can fill out our help required form which you can use to request a quote for LD0565GWK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.