Status: | Active |
---|---|
Series: | LCP22 |
RoHS: | Compliant |
Prices starting from US$1.01
Protection IC recommended for ringing SLICs |
Wide firing voltage range: -120 V to +120 V |
Low gate triggering current: IG= 5 mA max |
Peak pulse current: IPP= 50 A (10/1000 μs) |
Holding current: IH= 150 mA min. |
Product Specifications |
---|
DS10122 Protection IC for ringing SLICs |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
Esd Protection Device, Wsoic, 8 Rohs Compliant: Yes |Stmicroelectronics LCP22-150B1RL | Newark Electronics |
Telecom IC Subscriber Line Interface Concept (SLIC) 8-SO | Future Electronics |
Protection IC for Ringing SLICs 8-Pin SO W | Avnet America |
PROTECTION IC, RINGING SLIC, WSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LCP22-150B1RL?
Additional datasheets, footprints and schematics for LCP22-150B1RL are listed on our Part Details page. You can also find images and similar parts to LCP22-150B1RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCP22-150B1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCP22-150B1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCP22-150B1RL fall under?
The LCP22-150B1RL is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).
Can I view similar or alternative parts?
You can view similar parts to LCP22-150B1RL when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCP22-150B1RL you can contact the distributor directly for product support, shipping queries etc.
Is the LCP22-150B1RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LCP22-150B1RL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LCP22-150B1RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCP22-150B1RL often in real-time on the comparison pages.
What if I can't find stock of LCP22-150B1RL?
You can fill out our help required form which you can use to request a quote for LCP22-150B1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.