LCMC0603S4N7GTAR Inductors & Filters by KYOCERA AVX

INDUCTOR 4.7NH 0.3NH 6.47GHZ RF SMD

Status: Unknown
Series: LCMC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

APPLICATIONS • High Frequency Applications: – Mobile Communications – WLAN – PHS – EMI Counter measure in High Frequency Circuits – Computer Communication FEATURES • For high frequency applications • Standard EIA sizes 0201 (0603), 0402 (1005), 0603 (1608) • Lead-free RoHS compliant parts • Tight tolerance in physical dimensions • Surface mounting applicability (Supports reflow soldering condition) • Tight Inductance Tolerance, Excellent Q and Guaranteed SRF range • High product quality and outstanding reliability. (Ceramic integrated structure) • Operating temperature -55ºC to +125ºC HOW TO ORDER LC MC 0402 K Family LC = Chip Inductor Series MC = Multi-Layer Size 0201 0402 0603 Tolerance G = 2% H = 3% J = 5% K = 10% B = 0.1nH C = 0.2nH S = 0.3nH DIMENSIONS Inductance 3N9 = 3.9nH 39N = 39nH R39 = 390nH G T A R Style G = Standard Q = High Q/ High Current R = Low Profile Termination T = Sn Plating Special A = Standard Packaging R = 7" Reel mm (inches) L A W T 101 Code L W LCMC0201 (0603) LCMC0402 (1005) LCMC0603 (1608) 0.60 ± 0.03 (0.024 ± 0.001) 1.00 ± 0.10 (0.040 ± 0.004) 1.60 ± 0.15 (0.063 ± 0.006) 0.30 ± 0.03 (0.012 ± 0.001) 0.50 ± 0.10 (0.020 ± 0.004) 0.80 ± 0.15 (0.031 ± 0.006) T Min 0.30 ± 0.03 0.10 (0.012 ± 0.001) (0.004) 0.50 ± 0.10 0.10 (0.020 ± 0.004) (0.004) 0.80 ± 0.15 0.20 (0.031 ± 0.006) (0.008) A Max 0.20 (0.008) 0.30 (0.012) 0.60 (0.024) AVAILABLE INDUCTANCE VALUE AND TOLERANCE Size Code 8 Available Inductance LCMC0201 (0603) 0.3nH - 100nH LCMC0402 (1005) 0.6nH - 270nH LCMC0603 (1608) 1.0 nH - 470 nH Inductance Ranges 0.3nH - 4.2nH 4.3nH - 6.2nH 6.8nH - 27nH 33nH - 100nH 0.6 nH - 6.2 nH 6.8 nH - 82 nH 100 nH - 270 nH 1.0 nH - 5.6 nH 6.8 nH - 470 nH Standard Tolerance S=±0.3nH J=±5% J=±5% S= ±0.3 nH J= ±5% J= ±5% S= ±0.3 nH J= ±5% Tolerance available upon request B=±0.1nH, C=±0.2nH B=±0.1nH, H=±3% H=±3% – B= ±0.1 nH , C= ±0.2 nH G= ±2%, H=±3% – B= ±0.1 nH, C= ±0.2 nH G= ±2%

Where to Buy

Prices starting from US$0.0279

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
38
in stock
Buy Now
Logo for element14
element14
from US$0.0279
38
in stock
Buy Now

Specifications

Inductance 4.7nH
Product Range LCMC Series
DC Current Rating 1A
High Frequency Inductor Case 0603 [1608 Metric]
Inductor Construction Shielded
DC Resistance Max 0.2ohm
Inductance Tolerance ± 0.3nH
Self Resonant Frequency Min 4GHz
SVHC No SVHC (15-Jan-2018)
Inductor Case Style 0603 [1608 Metric]

Alternative Descriptions

INDUCTOR, 4.7NH, 0.3NH, 6.47GHZ, RF, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LCMC0603S4N7GTAR?

Additional datasheets, footprints and schematics for LCMC0603S4N7GTAR are listed on our Part Details page. You can also find images and similar parts to LCMC0603S4N7GTAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LCMC0603S4N7GTAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMC0603S4N7GTAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LCMC0603S4N7GTAR fall under?

The LCMC0603S4N7GTAR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to LCMC0603S4N7GTAR when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LCMC0603S4N7GTAR you can contact the distributor directly for product support, shipping queries etc.

Is the LCMC0603S4N7GTAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LCMC0603S4N7GTAR have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LCMC0603S4N7GTAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LCMC0603S4N7GTAR often in real-time on the comparison pages.

What if I can't find stock of LCMC0603S4N7GTAR?

You can fill out our help required form which you can use to request a quote for LCMC0603S4N7GTAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay