Status: | Unknown |
---|---|
Series: | LCMC Series |
RoHS: | Unknown |
Inductance | 0.6nH |
---|---|
Product Range | LCMC Series |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 0.08ohm |
Inductance Tolerance | ± 0.3nH |
Self Resonant Frequency Min | 10GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0402 [1005 Metric] |
INDUCTOR, 0.6NH, 0.3NH, 13GHZ, RF, SMD | Farnell |
Where can I find additional details, specifications and documents for a LCMC0402S0N6GTAR?
Additional datasheets, footprints and schematics for LCMC0402S0N6GTAR are listed on our Part Details page. You can also find images and similar parts to LCMC0402S0N6GTAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMC0402S0N6GTAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMC0402S0N6GTAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMC0402S0N6GTAR fall under?
The LCMC0402S0N6GTAR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LCMC0402S0N6GTAR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMC0402S0N6GTAR you can contact the distributor directly for product support, shipping queries etc.
Is the LCMC0402S0N6GTAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCMC0402S0N6GTAR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LCMC0402S0N6GTAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMC0402S0N6GTAR often in real-time on the comparison pages.
What if I can't find stock of LCMC0402S0N6GTAR?
You can fill out our help required form which you can use to request a quote for LCMC0402S0N6GTAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.