Status: | Active |
---|---|
Series: | LC898217XC |
RoHS: | Compliant |
Built-in equalizer circuit using digital operation - AF control equalize circuit - Any coefficient can be specified by 2-wire serial I/F (TWIF) |
2-wire serial interface (The communication protocol is compatible with I2C) |
Built-in Constant Current Driver - 1-channel |
Built-in A/D converter - Input 1-channel |
Built-in D/A converter - Output 2-channel (Hall offset, Constant current bias) |
Built-in VGA - Hall Amp - 1-channel |
Built-in EEPROM : 128 byte (16 byte/page) |
Built-in OSC |
Supply Voltage : VDD (2.6 V to 3.3 V) |
Benefits |
---|
Auto focus performance is good at focusing time and suitable for any types of actuators |
Auto sequence for moving initial location after power-on |
Auto Hall calibration |
Suitable for small & thinner camera module |
Minimal external component |
Current driver makes a camera module less noise |
Applications |
---|
Auto Focus (AF) Camera Module |
Tablet |
End Products |
---|
Smart phone |
Description | LC898217XC |
---|---|
Compliance | Pb-free Halide free |
VM Min (V) | 2.6 |
VM Max (V) | 3.3 |
VCC Min (V) | 2.6 |
VCC Max (V) | 3.3 |
IO Max (A) | 0.115 |
Control Type | Serial |
Package Type | WLCSP-10 |
Auto Focus Controller 2.6V to 3.3V 10-Pin WLCSP T/R | Avnet America |
AUTO FOCUS CONTROLLER/DRIVER, WLCSP-10 | element14 |
Auto Focus Controller/Driver, Wlcsp-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a LC898217XC-MH?
Additional datasheets, footprints and schematics for LC898217XC-MH are listed on our Part Details page. You can also find images and similar parts to LC898217XC-MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC898217XC-MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC898217XC-MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC898217XC-MH fall under?
The LC898217XC-MH is listed under Motor Control > Motor Drivers > Motor Drivers, Stepper.
Can I view similar or alternative parts?
You can view similar parts to LC898217XC-MH when available in the Motor Drivers, Stepper range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC898217XC-MH you can contact the distributor directly for product support, shipping queries etc.
Is the LC898217XC-MH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LC898217XC-MH have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for LC898217XC-MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC898217XC-MH often in real-time on the comparison pages.
What if I can't find stock of LC898217XC-MH?
You can fill out our help required form which you can use to request a quote for LC898217XC-MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.