Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Auto Focus (AF) Controller |
---|---|
Supply Voltage Min | 2.6V |
Supply Voltage Max | 3.6V |
IC Package Type | WLCSP |
No. of Pins | 12Pins |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
AUTO FOCUS CTRL, WLCSP-12, 2.6 TO 3.6V | Farnell |
Auto Focus Controller, Wlcsp-12 |Onsemi LC898212XD-SH | Newark Electronics |
Where can I find additional details, specifications and documents for a LC898212XD-SH?
Additional datasheets, footprints and schematics for LC898212XD-SH are listed on our Part Details page. You can also find images and similar parts to LC898212XD-SH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC898212XD-SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC898212XD-SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC898212XD-SH fall under?
The LC898212XD-SH is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LC898212XD-SH when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC898212XD-SH you can contact the distributor directly for product support, shipping queries etc.
Is the LC898212XD-SH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC898212XD-SH have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LC898212XD-SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC898212XD-SH often in real-time on the comparison pages.
What if I can't find stock of LC898212XD-SH?
You can fill out our help required form which you can use to request a quote for LC898212XD-SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.