Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Digital Audio Interface Transceiver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | QFP |
No. of Pins | 48Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
DIGITAL AUDIO INTERFACE TRANSCEIVER, QFP | Farnell |
Digital Audio Interface Transceiver, Qfp |Onsemi LC89057W-VF4A-E | Newark Electronics |
Where can I find additional details, specifications and documents for a LC89057W-VF4A-E?
Additional datasheets, footprints and schematics for LC89057W-VF4A-E are listed on our Part Details page. You can also find images and similar parts to LC89057W-VF4A-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC89057W-VF4A-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC89057W-VF4A-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC89057W-VF4A-E fall under?
The LC89057W-VF4A-E is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LC89057W-VF4A-E when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC89057W-VF4A-E you can contact the distributor directly for product support, shipping queries etc.
Is the LC89057W-VF4A-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC89057W-VF4A-E have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LC89057W-VF4A-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC89057W-VF4A-E often in real-time on the comparison pages.
What if I can't find stock of LC89057W-VF4A-E?
You can fill out our help required form which you can use to request a quote for LC89057W-VF4A-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.