Status: | Unknown |
---|---|
Series: | LC87 Family LC87F Series Microcontrollers |
RoHS: | Unknown |
Product Range | LC87 Family LC87F Series Microcontrollers |
---|---|
CPU Speed | 12MHz |
Program Memory Size | 128KB |
RAM Memory Size | 4KB |
No. of Pins | 100Pins |
MCU Case Style | QFP |
No. of I/O's | 88I/O's |
Embedded Interface Type | SIO UART |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
MCU Family | LC87 |
MCU Series | LC87F |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MCU 8-Bit 128KB ROM 5V 100-Pin QFP Tray/Tube | Avnet America |
MCU, 8BIT, 12MHZ, QIP-100 | Farnell |
Where can I find additional details, specifications and documents for a LC87F5WC8AVU-QIP-H?
Additional datasheets, footprints and schematics for LC87F5WC8AVU-QIP-H are listed on our Part Details page. You can also find images and similar parts to LC87F5WC8AVU-QIP-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC87F5WC8AVU-QIP-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC87F5WC8AVU-QIP-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC87F5WC8AVU-QIP-H fall under?
The LC87F5WC8AVU-QIP-H is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LC87F5WC8AVU-QIP-H when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC87F5WC8AVU-QIP-H you can contact the distributor directly for product support, shipping queries etc.
Is the LC87F5WC8AVU-QIP-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC87F5WC8AVU-QIP-H have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for LC87F5WC8AVU-QIP-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC87F5WC8AVU-QIP-H often in real-time on the comparison pages.
What if I can't find stock of LC87F5WC8AVU-QIP-H?
You can fill out our help required form which you can use to request a quote for LC87F5WC8AVU-QIP-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.