Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C SPI |
---|---|
Supply Voltage Min | 2.6V |
Supply Voltage Max | 5.5V |
Sensor Case Style | SSOP |
No. of Pins | 30Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Capacitance-Digital-Converter LSI SSOP30 | ON Semiconductor LC717A10AJ-AH | RS Americas |
CAPACITIVE TOUCH SNR, I2C, SPI, SSOP-28 | element14 |
Touch Sensor 16Ch/Reel |Onsemi LC717A10AJ-AH | Newark Electronics |
Where can I find additional details, specifications and documents for a LC717A10AJ-AH?
Additional datasheets, footprints and schematics for LC717A10AJ-AH are listed on our Part Details page. You can also find images and similar parts to LC717A10AJ-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC717A10AJ-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC717A10AJ-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC717A10AJ-AH fall under?
The LC717A10AJ-AH is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LC717A10AJ-AH when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC717A10AJ-AH you can contact the distributor directly for product support, shipping queries etc.
Is the LC717A10AJ-AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC717A10AJ-AH have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for LC717A10AJ-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC717A10AJ-AH often in real-time on the comparison pages.
What if I can't find stock of LC717A10AJ-AH?
You can fill out our help required form which you can use to request a quote for LC717A10AJ-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.