Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 13.2V |
Battery Charge Voltage | 4.35V |
Charge Current Max | 6A |
Battery IC Case Style | QFN |
No. of Pins | 52Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
BATT CHRGR, LI-ION/POL, 6A, QFN-52 | Farnell |
Charger Lsi For Power Bank/Reel |Onsemi LC709501FQD-A00TXG | Newark Electronics |
Power Bank Controller 52-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LC709501FQD-A00TXG?
Additional datasheets, footprints and schematics for LC709501FQD-A00TXG are listed on our Part Details page. You can also find images and similar parts to LC709501FQD-A00TXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC709501FQD-A00TXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC709501FQD-A00TXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC709501FQD-A00TXG fall under?
The LC709501FQD-A00TXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to LC709501FQD-A00TXG when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC709501FQD-A00TXG you can contact the distributor directly for product support, shipping queries etc.
Is the LC709501FQD-A00TXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC709501FQD-A00TXG have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LC709501FQD-A00TXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC709501FQD-A00TXG often in real-time on the comparison pages.
What if I can't find stock of LC709501FQD-A00TXG?
You can fill out our help required form which you can use to request a quote for LC709501FQD-A00TXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.