Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Battery Protection | Over Current |
No. of Batteries | 1 |
Shutdown Current | - |
Battery IC Case Style | WDFN |
No. of Pins | 6Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | Lead (27-Jun-2018) |
BATTERY PROTECTOR, LI-ION, WDFN-EP-6 | Farnell |
Over Current Protector, Li-Ion, Wdfn-6 |Onsemi LC05111C02MTTTG | Newark Electronics |
Battery Protection Li-Ion 6-Pin WDFN T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a LC05111C02MTTTG?
Additional datasheets, footprints and schematics for LC05111C02MTTTG are listed on our Part Details page. You can also find images and similar parts to LC05111C02MTTTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC05111C02MTTTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC05111C02MTTTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC05111C02MTTTG fall under?
The LC05111C02MTTTG is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to LC05111C02MTTTG when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC05111C02MTTTG you can contact the distributor directly for product support, shipping queries etc.
Is the LC05111C02MTTTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC05111C02MTTTG have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for LC05111C02MTTTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC05111C02MTTTG often in real-time on the comparison pages.
What if I can't find stock of LC05111C02MTTTG?
You can fill out our help required form which you can use to request a quote for LC05111C02MTTTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.