Status: | Active |
---|---|
Series: | LC03-6 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
2,490
in stock
|
Buy Now | |
element14
from US$0.52
|
39,190
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
14,190
in stock
|
Buy Now | |
Farnell
from US$0.51
|
14,190
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SO-8 Package |
Peak Power - 2000 Watts 8 x 20 µS |
ESD Rating: IEC 61000-4-2 (ESD) 15 kV (air) 8 kV (contact) IEC 61000-4-4 (EFT) 40 A (5/50 ns) IEC 61000-4-5 (lighting) 23 (8/20 µs) |
UL Flammability Rating of 94V-0 |
Pb-Free Package is Available |
Applications |
---|
High Speed Communication Line Protection |
Description | LC03-6 |
---|---|
Compliance | Pb-free |
Interface | Ethernet (10/100, Gigabit) T1/E1, T3/E3 |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 25 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5 |
IR Max (µA) | 20 |
PPK Max (W) | 2000 |
Package Type | SOIC-8 |
DIODE, TVS, BIDIR | element14 |
LC03-6R2 Series 6.8 V 2000 W Low Capacitance TVS for High-Speed Data Interface | Future Electronics |
Diode, Tvs, Bidir | Newark Electronics |
ESD Suppressor Diode Arrays 15KV 8-Pin SOIC N T/R | Avnet America |
TVS 2000W Low Cap Diode Array 15KV SOIC8 | RS |
LC03-6R2G, Quint Bi-Directional ESD Protection Array, 2000W, 8-Pin SOIC | ON Semiconductor LC03-6R2G | RS Americas |
Where can I find additional details, specifications and documents for a LC03-6R2G?
Additional datasheets, footprints and schematics for LC03-6R2G are listed on our Part Details page. You can also find images and similar parts to LC03-6R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC03-6R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC03-6R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC03-6R2G fall under?
The LC03-6R2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to LC03-6R2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC03-6R2G you can contact the distributor directly for product support, shipping queries etc.
Is the LC03-6R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LC03-6R2G have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for LC03-6R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC03-6R2G often in real-time on the comparison pages.
What if I can't find stock of LC03-6R2G?
You can fill out our help required form which you can use to request a quote for LC03-6R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.