Status: | Unknown |
---|---|
Series: | LBVE Series |
RoHS: | Unknown |
Product Range | LBVE Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.25mm² |
Insulator Colour | Red |
Insulator Material | Vinyl |
Tab Size - Metric | 3mm x 0.75mm |
Tab Size - Imperial | 0.118" x 0.031" |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | LBVE Series |
RoHS: | Compliant |
Product Range | LBVE Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.25mm² |
Insulator Colour | Red |
Insulator Material | Vinyl |
Tab Size - Metric | 3mm x 0.75mm |
RoHS Compliant | Yes |
CRIMP TERMINAL, BLADE, HOOKED, RED,PK100 | element14 |
Terminal, Blade, 3Mm, 22-16Awg, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a LBVE1-3?
Additional datasheets, footprints and schematics for LBVE1-3 are listed on our Part Details page. You can also find images and similar parts to LBVE1-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBVE1-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBVE1-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBVE1-3 fall under?
The LBVE1-3 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to LBVE1-3 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBVE1-3 you can contact the distributor directly for product support, shipping queries etc.
Is the LBVE1-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBVE1-3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LBVE1-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBVE1-3 often in real-time on the comparison pages.
What if I can't find stock of LBVE1-3?
You can fill out our help required form which you can use to request a quote for LBVE1-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.