Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 40A |
Approvals / Standards | CSA EN IEC UL |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 64mm |
Bezel Width | 64mm |
Current Rating | 40A |
External Depth | 80mm |
External Length / Height | 87mm |
External Width | 50mm |
Operating Current | 32A |
Power Rating | 15kW |
Proof Voltage | 6kV |
Switching AC3 Power Max | 15kW |
Voltage Rating | 690V |
Isolator Panel Mnt 40A 3P | Newark Electronics |
Where can I find additional details, specifications and documents for a LBPM403P?
Additional datasheets, footprints and schematics for LBPM403P are listed on our Part Details page. You can also find images and similar parts to LBPM403P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBPM403P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBPM403P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBPM403P fall under?
The LBPM403P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to LBPM403P when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBPM403P you can contact the distributor directly for product support, shipping queries etc.
Is the LBPM403P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBPM403P have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LBPM403P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBPM403P often in real-time on the comparison pages.
What if I can't find stock of LBPM403P?
You can fill out our help required form which you can use to request a quote for LBPM403P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.