Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 5mm Dia |
Label Material | Paper |
Label Colour | Orange on White |
Pack Quantity | 2500 |
Product Range | - |
Label Legend | 20 (Inside Arrowed Circle) |
Body Diameter | 5mm |
Colour | White |
Label Diameter | 5mm |
Label Size | 5mm Dia |
Legend | 20 (Inside Arrowed Circle) |
Legend Colour | Orange |
Material | Self Adhesive Paper Prime Coated |
Operating Temperature Max | +80°C |
Operating Temperature Min | -20°C |
Label, Orange, 5Mm, Ident 20, Pk2500 | Newark Electronics |
LABEL, ORANGE, 5MM, IDENT 20, PK2500 | element14 |
Where can I find additional details, specifications and documents for a LBC-FAR-10468-52-5-20R?
Additional datasheets, footprints and schematics for LBC-FAR-10468-52-5-20R are listed on our Part Details page. You can also find images and similar parts to LBC-FAR-10468-52-5-20R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBC-FAR-10468-52-5-20R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBC-FAR-10468-52-5-20R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBC-FAR-10468-52-5-20R fall under?
The LBC-FAR-10468-52-5-20R is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to LBC-FAR-10468-52-5-20R when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBC-FAR-10468-52-5-20R you can contact the distributor directly for product support, shipping queries etc.
Is the LBC-FAR-10468-52-5-20R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBC-FAR-10468-52-5-20R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LBC-FAR-10468-52-5-20R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBC-FAR-10468-52-5-20R often in real-time on the comparison pages.
What if I can't find stock of LBC-FAR-10468-52-5-20R?
You can fill out our help required form which you can use to request a quote for LBC-FAR-10468-52-5-20R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.