Marker Type | Tie On Pre Printed Plate |
---|---|
Legend | Wysokie napi?cie |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | - |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
Accessory Type | Cable Marker |
Body Material | PVC (Polyvinylchloride) |
Colour | Yellow |
External Length / Height | 20mm |
External Width | 49mm |
Material | PVC |
Cable Marker, High Voltage, Black On Yel | Newark Electronics |
Where can I find additional details, specifications and documents for a LBC-11017?
Additional datasheets, footprints and schematics for LBC-11017 are listed on our Part Details page. You can also find images and similar parts to LBC-11017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBC-11017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBC-11017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBC-11017 fall under?
The LBC-11017 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LBC-11017 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBC-11017 you can contact the distributor directly for product support, shipping queries etc.
Is the LBC-11017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBC-11017 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LBC-11017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBC-11017 often in real-time on the comparison pages.
What if I can't find stock of LBC-11017?
You can fill out our help required form which you can use to request a quote for LBC-11017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.