No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 63A |
Approvals / Standards | CSA EN IEC UL |
IP Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | EN 60947 Compliant |
External Depth | 90mm |
External Length / Height | 175mm |
External Width | 125mm |
Operating Current | 40A |
Power Rating | 22kW |
Proof Voltage | 6kV |
Switching AC3 Power Max | 18.5kW |
Voltage Rating | 690V |
Where can I find additional details, specifications and documents for a LB633P?
Additional datasheets, footprints and schematics for LB633P are listed on our Part Details page. You can also find images and similar parts to LB633P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB633P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB633P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB633P fall under?
The LB633P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to LB633P when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB633P you can contact the distributor directly for product support, shipping queries etc.
Is the LB633P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB633P have stock available?
Authorised distributors including Farnell and Rapid Electronics have stock available or on a lead time for LB633P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB633P often in real-time on the comparison pages.
What if I can't find stock of LB633P?
You can fill out our help required form which you can use to request a quote for LB633P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.