Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 40A |
Approvals / Standards | CSA cUL EN IEC UL |
IP Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | EN 60947 Compliant |
External Depth | 70mm |
External Length / Height | 125mm |
External Width | 100mm |
Operating Current | 32A |
Power Rating | 15kW |
Proof Voltage | 6kV |
Switching AC3 Power Max | 11kW |
Voltage Rating | 690V |
Where can I find additional details, specifications and documents for a LB403P?
Additional datasheets, footprints and schematics for LB403P are listed on our Part Details page. You can also find images and similar parts to LB403P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB403P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB403P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB403P fall under?
The LB403P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to LB403P when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB403P you can contact the distributor directly for product support, shipping queries etc.
Is the LB403P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB403P have stock available?
Authorised distributors including Farnell and Rapid Electronics have stock available or on a lead time for LB403P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB403P often in real-time on the comparison pages.
What if I can't find stock of LB403P?
You can fill out our help required form which you can use to request a quote for LB403P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.