Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | H-Bridge |
---|---|
No. of Outputs | 1Outputs |
Output Current | 800mA |
Output Voltage | - |
Driver Case Style | Micro8 |
No. of Pins | 8Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 10V |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Forward/Reverse Motor Driver 8-Pin Micro T/R | Avnet America |
MOTOR DRIVER, H-BRIDGE, MICRO8 | element14 |
Motor Driver, H-Bridge, Micro8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LB1938FA-BH?
Additional datasheets, footprints and schematics for LB1938FA-BH are listed on our Part Details page. You can also find images and similar parts to LB1938FA-BH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB1938FA-BH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1938FA-BH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB1938FA-BH fall under?
The LB1938FA-BH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LB1938FA-BH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB1938FA-BH you can contact the distributor directly for product support, shipping queries etc.
Is the LB1938FA-BH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB1938FA-BH have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for LB1938FA-BH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB1938FA-BH often in real-time on the comparison pages.
What if I can't find stock of LB1938FA-BH?
You can fill out our help required form which you can use to request a quote for LB1938FA-BH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.