Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | - |
---|---|
Output Voltage | 1.2V |
Output Current | 1.5A |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Controller IC Case Style | DIP |
No. of Pins | 30Pins |
Frequency | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a LB1847-E?
Additional datasheets, footprints and schematics for LB1847-E are listed on our Part Details page. You can also find images and similar parts to LB1847-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB1847-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1847-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB1847-E fall under?
The LB1847-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LB1847-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB1847-E you can contact the distributor directly for product support, shipping queries etc.
Is the LB1847-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB1847-E have stock available?
There is no stock from authorised distributors for LB1847-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB1847-E often in real-time on the comparison pages.
What if I can't find stock of LB1847-E?
You can fill out our help required form which you can use to request a quote for LB1847-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.