Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 4Outputs |
Output Current | 800mA |
Output Voltage | - |
Driver Case Style | MFP |
No. of Pins | 10Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 7.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Bi-directional Motor Driver 10-Pin SOIC W T/R | Avnet America |
MOTOR DRIV, STEPPER, 0.8A, MFP-10 | Farnell |
Where can I find additional details, specifications and documents for a LB1846MC-AH?
Additional datasheets, footprints and schematics for LB1846MC-AH are listed on our Part Details page. You can also find images and similar parts to LB1846MC-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB1846MC-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1846MC-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB1846MC-AH fall under?
The LB1846MC-AH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LB1846MC-AH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB1846MC-AH you can contact the distributor directly for product support, shipping queries etc.
Is the LB1846MC-AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB1846MC-AH have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for LB1846MC-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB1846MC-AH often in real-time on the comparison pages.
What if I can't find stock of LB1846MC-AH?
You can fill out our help required form which you can use to request a quote for LB1846MC-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.