Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC |
---|---|
No. of Outputs | 2Outputs |
Output Current | 800mA |
Output Voltage | - |
Driver Case Style | SSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 9V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1843 |
Operating Temperature Range | -20°C to +80°C |
Supply Voltage Range | 3V to 9V |
MOTOR DVR, BIDIR CURR, 20SSOP | Farnell |
Bi-directional Motor Driver 20-Pin SSOP | Avnet America |
H-Bridge Motor Driver/Reel |Onsemi LB1843V-TLM-E | Newark Electronics |
Where can I find additional details, specifications and documents for a LB1843V-TLM-E?
Additional datasheets, footprints and schematics for LB1843V-TLM-E are listed on our Part Details page. You can also find images and similar parts to LB1843V-TLM-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB1843V-TLM-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1843V-TLM-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB1843V-TLM-E fall under?
The LB1843V-TLM-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LB1843V-TLM-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB1843V-TLM-E you can contact the distributor directly for product support, shipping queries etc.
Is the LB1843V-TLM-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB1843V-TLM-E have stock available?
Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for LB1843V-TLM-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB1843V-TLM-E often in real-time on the comparison pages.
What if I can't find stock of LB1843V-TLM-E?
You can fill out our help required form which you can use to request a quote for LB1843V-TLM-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.