LB1838M-TRM-E Semiconductors - ICs by ON Semiconductor

MOTOR DRIVER BIDIRECT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Newark
Newark
from US$1.25
No stock
Buy Now
Logo for Farnell
Farnell
from US$1.00
11,989
in stock
Buy Now
Logo for element14
element14
from US$0.89
-
Buy Now

Specifications

Motor Type Stepper
No. of Outputs 2Outputs
Output Current 400mA
Output Voltage 400mV
Driver Case Style SSOP
No. of Pins 14Pins
Supply Voltage Min 2.5V
Supply Voltage Max 9V
Operating Temperature Min -20°C
Operating Temperature Max 75°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (15-Jan-2018)
Base Number 1838
Operating Temperature Range -20°C to +75°C
Supply Voltage Range 2.5V to 9V

Alternative Descriptions

MOTOR DRIVER, BIDIRECT | Farnell
Motor Driver, Stepper, 400Ma, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LB1838M-TRM-E?

Additional datasheets, footprints and schematics for LB1838M-TRM-E are listed on our Part Details page. You can also find images and similar parts to LB1838M-TRM-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LB1838M-TRM-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1838M-TRM-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LB1838M-TRM-E fall under?

The LB1838M-TRM-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LB1838M-TRM-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LB1838M-TRM-E you can contact the distributor directly for product support, shipping queries etc.

Is the LB1838M-TRM-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LB1838M-TRM-E have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LB1838M-TRM-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LB1838M-TRM-E often in real-time on the comparison pages.

What if I can't find stock of LB1838M-TRM-E?

You can fill out our help required form which you can use to request a quote for LB1838M-TRM-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay