Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Single Phase Fan Motor |
---|---|
No. of Outputs | 2Outputs |
Output Current | 500mA |
Output Voltage | 15V |
Driver Case Style | Micro |
No. of Pins | 8Pins |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 13.8V |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Fan Motor Driver 8-Pin Micro T/R | Avnet America |
MOTOR DRIVER, 1-PH FAN, 0.5A, MICRO-8 | Farnell |
1Ph Drv Sensor Na | Newark Electronics |
Where can I find additional details, specifications and documents for a LB11964FA-BH?
Additional datasheets, footprints and schematics for LB11964FA-BH are listed on our Part Details page. You can also find images and similar parts to LB11964FA-BH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB11964FA-BH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB11964FA-BH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB11964FA-BH fall under?
The LB11964FA-BH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LB11964FA-BH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB11964FA-BH you can contact the distributor directly for product support, shipping queries etc.
Is the LB11964FA-BH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB11964FA-BH have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for LB11964FA-BH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB11964FA-BH often in real-time on the comparison pages.
What if I can't find stock of LB11964FA-BH?
You can fill out our help required form which you can use to request a quote for LB11964FA-BH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.