Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$71.46
|
5
in stock
|
Buy Now |
No. of Poles | 4 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 100A |
Approvals / Standards | - |
IP Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | EN 60947 Compliant |
External Depth | 130mm |
External Length / Height | 280mm |
External Width | 190mm |
Operating Current | 100A |
Power Rating | 45kW |
Proof Voltage | 6kV |
Switching AC3 Power Max | 37kW |
Voltage Rating | 690V |
Where can I find additional details, specifications and documents for a LB1004P?
Additional datasheets, footprints and schematics for LB1004P are listed on our Part Details page. You can also find images and similar parts to LB1004P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB1004P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1004P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB1004P fall under?
The LB1004P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to LB1004P when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB1004P you can contact the distributor directly for product support, shipping queries etc.
Is the LB1004P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB1004P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LB1004P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB1004P often in real-time on the comparison pages.
What if I can't find stock of LB1004P?
You can fill out our help required form which you can use to request a quote for LB1004P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.