Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Delfino - TMS320F283xx |
Core Architecture | C2000 |
Core Sub-Architecture | - |
Silicon Core Number | TMS320F28379D |
Kit Contents | Delfino LaunchPad Board TMS320F28379D Mini USB-B Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LAUNCHXL-F28379D, MCU DELFINO LAUNCHPAD | RS |
Dev Board, Dual-Core Delfino Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a LAUNCHXL-F28379D?
Additional datasheets, footprints and schematics for LAUNCHXL-F28379D are listed on our Part Details page. You can also find images and similar parts to LAUNCHXL-F28379D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAUNCHXL-F28379D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAUNCHXL-F28379D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAUNCHXL-F28379D fall under?
The LAUNCHXL-F28379D is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to LAUNCHXL-F28379D when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAUNCHXL-F28379D you can contact the distributor directly for product support, shipping queries etc.
Is the LAUNCHXL-F28379D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAUNCHXL-F28379D have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LAUNCHXL-F28379D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAUNCHXL-F28379D often in real-time on the comparison pages.
What if I can't find stock of LAUNCHXL-F28379D?
You can fill out our help required form which you can use to request a quote for LAUNCHXL-F28379D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.