Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Delfino - TMS320F283xx |
Core Architecture | C2000 |
Core Sub-Architecture | - |
Silicon Core Number | TMS320F28377S |
Kit Contents | Dev Board TMS320F28377S 0.5m Mini USB-B Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Superset F28377S CPU On-board JTAG Emulation CAN/USB 40pin BoosterPack Connector Supports CCS SW |
Where can I find additional details, specifications and documents for a LAUNCHXL-F28377S?
Additional datasheets, footprints and schematics for LAUNCHXL-F28377S are listed on our Part Details page. You can also find images and similar parts to LAUNCHXL-F28377S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAUNCHXL-F28377S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAUNCHXL-F28377S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAUNCHXL-F28377S fall under?
The LAUNCHXL-F28377S is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LAUNCHXL-F28377S when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAUNCHXL-F28377S you can contact the distributor directly for product support, shipping queries etc.
Is the LAUNCHXL-F28377S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAUNCHXL-F28377S have stock available?
There is no stock from authorised distributors for LAUNCHXL-F28377S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAUNCHXL-F28377S often in real-time on the comparison pages.
What if I can't find stock of LAUNCHXL-F28377S?
You can fill out our help required form which you can use to request a quote for LAUNCHXL-F28377S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.