Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2640R2 |
Kit Application Type | Wireless Development |
Application Sub Type | Bluetooth |
Kit Contents | CC2640R2 LaunchPad Board Micro USB Cable SZZC019 - Kit Stuffer Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CC2640R2 LaunchPad™ development kit for SimpleLink™ Bluetooth® Low Energy wireless MCU | Texas Instruments |
MCU LaunchPad DevKit, LAUNCHXL-CC2640R2 | RS |
Dev Board, Bluetooth Low Energy | Newark Electronics |
DEV BOARD, BLUETOOTH LOW ENERGY | Farnell |
Where can I find additional details, specifications and documents for a LAUNCHXL-CC2640R2?
Additional datasheets, footprints and schematics for LAUNCHXL-CC2640R2 are listed on our Part Details page. You can also find images and similar parts to LAUNCHXL-CC2640R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAUNCHXL-CC2640R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAUNCHXL-CC2640R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAUNCHXL-CC2640R2 fall under?
The LAUNCHXL-CC2640R2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LAUNCHXL-CC2640R2 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAUNCHXL-CC2640R2 you can contact the distributor directly for product support, shipping queries etc.
Is the LAUNCHXL-CC2640R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAUNCHXL-CC2640R2 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LAUNCHXL-CC2640R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAUNCHXL-CC2640R2 often in real-time on the comparison pages.
What if I can't find stock of LAUNCHXL-CC2640R2?
You can fill out our help required form which you can use to request a quote for LAUNCHXL-CC2640R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.