Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | CC1350 |
Kit Contents | CC1350 Launchpad and Micro USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Ble Wireless Mcu Launchpad | Newark Electronics |
Where can I find additional details, specifications and documents for a LAUNCHXL-CC1350EU?
Additional datasheets, footprints and schematics for LAUNCHXL-CC1350EU are listed on our Part Details page. You can also find images and similar parts to LAUNCHXL-CC1350EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAUNCHXL-CC1350EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAUNCHXL-CC1350EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAUNCHXL-CC1350EU fall under?
The LAUNCHXL-CC1350EU is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to LAUNCHXL-CC1350EU when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAUNCHXL-CC1350EU you can contact the distributor directly for product support, shipping queries etc.
Is the LAUNCHXL-CC1350EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAUNCHXL-CC1350EU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LAUNCHXL-CC1350EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAUNCHXL-CC1350EU often in real-time on the comparison pages.
What if I can't find stock of LAUNCHXL-CC1350EU?
You can fill out our help required form which you can use to request a quote for LAUNCHXL-CC1350EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.