Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 50MHz |
---|---|
Frequency Max | 150MHz |
Supply Voltage Min | 3.2V |
Supply Voltage Max | 3.4V |
RF IC Case Style | VQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RF MIXER IC, 50 TO 150MHZ, VQFN | Farnell |
Down Converter, 50-150Mhz, Vqfn-28 |Onsemi LA8153QA-WH | Newark Electronics |
Where can I find additional details, specifications and documents for a LA8153QA-WH?
Additional datasheets, footprints and schematics for LA8153QA-WH are listed on our Part Details page. You can also find images and similar parts to LA8153QA-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA8153QA-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA8153QA-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA8153QA-WH fall under?
The LA8153QA-WH is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to LA8153QA-WH when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA8153QA-WH you can contact the distributor directly for product support, shipping queries etc.
Is the LA8153QA-WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA8153QA-WH have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LA8153QA-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA8153QA-WH often in real-time on the comparison pages.
What if I can't find stock of LA8153QA-WH?
You can fill out our help required form which you can use to request a quote for LA8153QA-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.