Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 11.5MHz |
---|---|
Frequency Max | 13.5MHz |
Supply Voltage Min | 4.7V |
Supply Voltage Max | 5.5V |
RF IC Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
FM MODULATOR/DEMODULATOR, SSOP-16 | Farnell |
Fm Modulator/Demodulator, Ssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a LA72912V-TLM-H?
Additional datasheets, footprints and schematics for LA72912V-TLM-H are listed on our Part Details page. You can also find images and similar parts to LA72912V-TLM-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA72912V-TLM-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA72912V-TLM-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA72912V-TLM-H fall under?
The LA72912V-TLM-H is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to LA72912V-TLM-H when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA72912V-TLM-H you can contact the distributor directly for product support, shipping queries etc.
Is the LA72912V-TLM-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA72912V-TLM-H have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LA72912V-TLM-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA72912V-TLM-H often in real-time on the comparison pages.
What if I can't find stock of LA72912V-TLM-H?
You can fill out our help required form which you can use to request a quote for LA72912V-TLM-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.