Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-251 |
No. of Pins | 5Pins |
Output Current | 2A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 300kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | Lead (27-Jun-2018) |
DC/DC CONV, BUCK, 300KHZ, TO-251 | Farnell |
Where can I find additional details, specifications and documents for a LA5744TP-TL-E?
Additional datasheets, footprints and schematics for LA5744TP-TL-E are listed on our Part Details page. You can also find images and similar parts to LA5744TP-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA5744TP-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA5744TP-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA5744TP-TL-E fall under?
The LA5744TP-TL-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LA5744TP-TL-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA5744TP-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the LA5744TP-TL-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA5744TP-TL-E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LA5744TP-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA5744TP-TL-E often in real-time on the comparison pages.
What if I can't find stock of LA5744TP-TL-E?
You can fill out our help required form which you can use to request a quote for LA5744TP-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.