Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power Management IC |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 28V |
IC Package Type | PowerSSO |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
POWER MANAGEMENT IC, POWERSSO-36 | Farnell |
Advanced Power Management System IC 36-Pin PowerSSO Tube | Avnet America |
Where can I find additional details, specifications and documents for a L99PM72PXP?
Additional datasheets, footprints and schematics for L99PM72PXP are listed on our Part Details page. You can also find images and similar parts to L99PM72PXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L99PM72PXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L99PM72PXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L99PM72PXP fall under?
The L99PM72PXP is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to L99PM72PXP when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L99PM72PXP you can contact the distributor directly for product support, shipping queries etc.
Is the L99PM72PXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L99PM72PXP have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for L99PM72PXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L99PM72PXP often in real-time on the comparison pages.
What if I can't find stock of L99PM72PXP?
You can fill out our help required form which you can use to request a quote for L99PM72PXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.