Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | HTQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
MOTOR DRIVER, 3P BLDC, HTQFP-48 | Farnell |
Motor Control |Stmicroelectronics L99ASC03 | Newark Electronics |
3-Phase Brushless DC Motor Driver 6V to 28V 48-Pin TQFP EP Tray | Avnet America |
Where can I find additional details, specifications and documents for a L99ASC03?
Additional datasheets, footprints and schematics for L99ASC03 are listed on our Part Details page. You can also find images and similar parts to L99ASC03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L99ASC03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L99ASC03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L99ASC03 fall under?
The L99ASC03 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L99ASC03 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L99ASC03 you can contact the distributor directly for product support, shipping queries etc.
Is the L99ASC03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L99ASC03 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for L99ASC03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L99ASC03 often in real-time on the comparison pages.
What if I can't find stock of L99ASC03?
You can fill out our help required form which you can use to request a quote for L99ASC03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.