Status: | Active |
---|---|
Series: | L9958 |
RoHS: | Compliant |
Programmable current regulation peak threshold by SPI up to 8.6 A typ. |
Operating battery supply voltage 4.0 V to 28 V |
Operating Vdd supply voltage 4.5 V to 5.5 V |
All pins withstand 19 V, Vs and output pins withstand 40 V |
Full path Ronfrom 100 mΩ (at Tj = -40 °C) to 300 mΩ (at Tj=150 °C) |
Logic inputs TTL/CMOS-compatible |
Operating frequency up to 20 kHz |
16-bit SPI interface for configuration/diagnostics, daisy chain capability |
Over temperature and short circuit protection |
VSundervoltage disable function |
Vddundervoltage and overvoltage protection |
Vddovervoltage detection |
Open-load detection in ON condition |
Full diagnostics in OFF state |
Enable and disable input |
Low stand by current (<10 μA) |
Voltage and current slew-rate control for low EMI, programmable through SPI |
Available in three power packages |
Product Specifications |
---|
DS6762 Low RDSON SPI controlled H-Bridge |
Application Notes for related Tools & Software |
---|
AN4627 Getting started with EVAL - L9958 |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Automotive powertrain and safety ICs |
Smart power solutions for car body applications |
MOTOR DRIVER, H-BRIDGE, SPI, POWERSSO-24 | Farnell |
Assp |Stmicroelectronics L9958XP | Newark Electronics |
H-Bridge DC Motor Driver 24-Pin PowerSSO Tube | Avnet America |
Where can I find additional details, specifications and documents for a L9958XP?
Additional datasheets, footprints and schematics for L9958XP are listed on our Part Details page. You can also find images and similar parts to L9958XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L9958XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9958XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L9958XP fall under?
The L9958XP is listed under Automotive Analog and Power > Motor Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to L9958XP when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L9958XP you can contact the distributor directly for product support, shipping queries etc.
Is the L9958XP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L9958XP have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for L9958XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L9958XP often in real-time on the comparison pages.
What if I can't find stock of L9958XP?
You can fill out our help required form which you can use to request a quote for L9958XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.