L9825TR High and Low Side Drivers/Switches by STMicroelectronics

Octal Low-Side Driver for Resistive and Inductive Loads With Serial/Parallel lnput Control Output Protection and Diagnostic

Status: Active
Series: L9825
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

L9825 is a Octal Low-Side Driver Circuit, dedicated for automotive applications. Output voltage clamping is provided for flyback current recirculation, when inductive loads are driven. Chip Select and Serial Peripheral Interface for outputs control and diagnostic data transfer. Parallel Control inputs for two outputs.

Prices starting from US$2.99


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$3.17
33,000
Buy Now
Logo for element14 element14 US$4.06
4,558
Buy Now
Logo for Newark Electronics Newark Electronics US$5.30
2,213
Buy Now
Logo for Avnet America Avnet America US$2.99
-
Buy Now
View Full Pricing & Stock Comparison

Features

SHORT CIRCUIT CURRENT LIMITATION AND SELECTIVE THERMAL SHUTDOWN AT OUTPUTS 7 AND 8
OVERCURRENT SHUTDOWN AT OUTPUTS 1 TO 6
OUTPUTS CURRENT CAPABILITY UP TO 1A, RON≤0,75 AT TJ = 25˚C
SPI CONTROL FOR OUTPUTS 1 TO 8
PARALLEL CONTROL INPUTS FOR OUTPUTS 1 AND 2
INTRINSIC OUTPUT VOLTAGE CLAMPING AT TYP. 50V
OUTPUT STATUS DATA AVAILABLE ON THE SPI
RESET FUNCTION WITH RESET SIGNAL AT NRES PIN OR UNDERVOLTAGE AT VCC

Alternative Descriptions

L9825 Series 5.5 V 1 A Surface Mount Octal Low-Side Driver - PowerSO-20 | Future Electronics
POWER LOAD SWITCH, 5.5V, POWERSO-20 | element14
Power Load Switch, 5.5V, Powerso-20 | Newark Electronics
Power Switch Lo Side 1A 20-Pin PowerSO T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L9825TR?

Additional datasheets, footprints and schematics for L9825TR are listed on our Part Details page. You can also find images and similar parts to L9825TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L9825TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9825TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L9825TR fall under?

The L9825TR is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.

Can I view similar or alternative parts?

You can view similar parts to L9825TR when available in the Low Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L9825TR you can contact the distributor directly for product support, shipping queries etc.

Is the L9825TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L9825TR have stock available?

Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for L9825TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L9825TR often in real-time on the comparison pages.

What if I can't find stock of L9825TR?

You can fill out our help required form which you can use to request a quote for L9825TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay