Status: | Active |
---|---|
Series: | L9822E |
RoHS: | Compliant |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.09
|
299
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.16
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$6.26
|
299
in stock
|
Buy Now | |
element14
from US$4.18
|
299
in stock
|
Buy Now | |
EBV Elektronik
-
|
186
in stock
|
Buy Now | |
Avnet Silica
-
|
62
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Package Multiwatt 15 and PowerSO-20 |
Multipower BCD technology |
Cascadable with another octal driver |
Internal 36 V clamping for each output |
Eight low RDSon DMOS outputs (0.5 O @ IO = 1 A @ 25 °C VCC = 5 V ± 5 %) |
8 bit serial diagnostic output for overload and open circuit conditions |
8 bit serial input data (SPI) |
Chip enable select function (active low) |
Low quiescent current (10 mA Max.) |
Output short circuit protection |
Product Specifications |
---|
DS0096 Octal serial solenoid driver |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
IC: driver | Transfer Multisort Elektronik |
Power Load Switch, 5V, Powerso-20 | Newark Electronics |
POWER LOAD SWITCH, 5V, POWERSO-20 | element14 |
MOSFET DRVR 1.05A 8-OUT Lo Side Inv 20-Pin PowerSO Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a L9822EPD?
Additional datasheets, footprints and schematics for L9822EPD are listed on our Part Details page. You can also find images and similar parts to L9822EPD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L9822EPD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9822EPD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L9822EPD fall under?
The L9822EPD is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to L9822EPD when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L9822EPD you can contact the distributor directly for product support, shipping queries etc.
Is the L9822EPD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L9822EPD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for L9822EPD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L9822EPD often in real-time on the comparison pages.
What if I can't find stock of L9822EPD?
You can fill out our help required form which you can use to request a quote for L9822EPD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.