Status: | Unknown |
---|---|
Series: | MagJack Series |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.72
|
306
in stock
|
Buy Now | |
element14
from US$4.84
|
524
in stock
|
Buy Now | |
Newark Electronics
from US$5.45
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.38
|
41
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,420
in stock
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | With Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | MagJack Series |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | RJ45 |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
CONNECTOR, RJ45, JACK, 8P8C, THT | element14 |
Connector, Rj45, Jack, 8P8C, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a L829-1J1T-43?
Additional datasheets, footprints and schematics for L829-1J1T-43 are listed on our Part Details page. You can also find images and similar parts to L829-1J1T-43 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L829-1J1T-43 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L829-1J1T-43 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L829-1J1T-43 fall under?
The L829-1J1T-43 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to L829-1J1T-43 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L829-1J1T-43 you can contact the distributor directly for product support, shipping queries etc.
Is the L829-1J1T-43 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L829-1J1T-43 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for L829-1J1T-43.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L829-1J1T-43 often in real-time on the comparison pages.
What if I can't find stock of L829-1J1T-43?
You can fill out our help required form which you can use to request a quote for L829-1J1T-43 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.