L7987LTR DC-DC Switching Converters by STMicroelectronics

61 V 2 A asynchronous step-down switching regulator with adjustable current limitation


The L7987L device is a step-down monolithic switching regulator able to deliver up to 2 A DC. The output voltage adjustability ranges from 0.8 V to almost V IN . The embedded switchover feature on the V BIAS pin maximizes the efficiency at light load. The adjustable current limitation, designed to select the inductor RMS current accordingly with the nominal output current, and the high switching frequency capability make the size of the application compact. Pulse-by-pulse current sensing with digital frequency foldback implements an effective constant current protection over the different application conditions. The peak current foldback decreases the stress of the power components in heavy short-circuit condition. The PGOOD open collector output can also implement output voltage sequencing during the power-up phase. Multiple devices can be synchronized sharing the SYNCH pin to prevent beating noise in low noise applications like sensors with A/D conversion.

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Farnell
Farnell
from US$1.64
29,842
in stock
Buy Now
Logo for element14
element14
from US$1.64
37,492
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.34
22,500
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.87
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.45
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

2 A DC output current
4.5 V to 61 V operating input voltage
RDS,ON = 300 mΩ typ.
Adjustable fSW (250 kHz - 1.5 MHz)
Low IQ-SHD (11 μA typ. from VIN)
Low IQ (1 mA typ. - VIN 24 V - VOUT 3.3 V)
Output voltage adjustable from 0.8 V to VIN
Synchronization
Adjustable soft-start time
Adjustable current limitation
Advanced bootstrap capacitor management for LDO operation
VBIAS improves efficiency at light load
PGOOD open collector output
Output voltage sequencing
Digital frequency foldback in short-circuit
Peak current foldback in short-circuit
Auto-recovery thermal shutdown

Alternative Descriptions

DC/DC CONV, BUCK, 1.5MHZ, HTSSOP-16 | element14
L7987L Series 61 V 2 A Asynchronous Step-Down Switching Regulator - HTSSOP16 | Future Electronics
Conv DC-DC Single Step Down 4.5V to 61V 16-Pin HTSSOP T/R | EBV Elektronik
Dc/Dc Conv, Buck, 1.5Mhz, Htssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L7987LTR?

Additional datasheets, footprints and schematics for L7987LTR are listed on our Part Details page. You can also find images and similar parts to L7987LTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L7987LTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7987LTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L7987LTR fall under?

The L7987LTR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to L7987LTR when available in the Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L7987LTR you can contact the distributor directly for product support, shipping queries etc.

Is the L7987LTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L7987LTR have stock available?

Authorised distributors including element14, Farnell, Future Electronics, EBV Elektronik and Newark Electronics have stock available or on a lead time for L7987LTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L7987LTR often in real-time on the comparison pages.

What if I can't find stock of L7987LTR?

You can fill out our help required form which you can use to request a quote for L7987LTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay