Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOP |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
Output Voltage Max | 28V |
Switching Frequency | 1MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 28V |
VOLTAGE REG, BUCK, 2A, 1MHZ, HSOP-8 | Farnell |
Dc-Dc Converters |Stmicroelectronics L7980A | Newark Electronics |
Where can I find additional details, specifications and documents for a L7980A?
Additional datasheets, footprints and schematics for L7980A are listed on our Part Details page. You can also find images and similar parts to L7980A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7980A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7980A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7980A fall under?
The L7980A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L7980A when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7980A you can contact the distributor directly for product support, shipping queries etc.
Is the L7980A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7980A have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for L7980A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7980A often in real-time on the comparison pages.
What if I can't find stock of L7980A?
You can fill out our help required form which you can use to request a quote for L7980A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.