Status: | Unknown |
---|---|
Series: | -15V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
20,816
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
6,330
in stock
|
Buy Now | |
element14
from US$0.34
|
6,164
in stock
|
Buy Now | |
Farnell
from US$0.32
|
6,075
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
3,450
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,504
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
342
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
192
in stock
|
Buy Now | |
Avnet Silica
-
|
4,250
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | -23V |
Fixed Output Voltage Nom. | -15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | -15V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7915 |
Device Marking | L7915CV |
IC Generic Number | 7915 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Current Max | 1.5A |
Output Voltage Nom. | -15V |
Primary Input Voltage | -23V |
Supply Voltage Max | -30V |
Supply Voltage Min | -18.5V |
Voltage Regulator Type | Negative Fixed |
L7915 Series -15 V 1.5 A Fixed Ouput Negative Voltage Regulator - TO-220 | Future Electronics |
Ldo Voltage Regulator, 1.5A,-15V, To-220-3 | Newark Electronics |
IC, V REG -15V, 7915, TO-220-3 | element14 |
U-Reg -15V 1A TO220 | Schukat Electronic |
Standard Regulator Neg -15V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
TO220 voltage regulator,L7915CV -15V | RS |
ST L7915CV -15V 1A Voltage Regulator | Rapid Electronics |
ST Linear Fixed Voltage Regulator, -15V, 1.5A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a L7915CV?
Additional datasheets, footprints and schematics for L7915CV are listed on our Part Details page. You can also find images and similar parts to L7915CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7915CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7915CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7915CV fall under?
The L7915CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7915CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7915CV you can contact the distributor directly for product support, shipping queries etc.
Is the L7915CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7915CV have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for L7915CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7915CV often in real-time on the comparison pages.
What if I can't find stock of L7915CV?
You can fill out our help required form which you can use to request a quote for L7915CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.