Status: | Unknown |
---|---|
Series: | -5V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.27
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | -10V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.4V |
LDO Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | -5V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7905 |
IC Generic Number | 7905 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Current Max | 1.5A |
Output Voltage Max | -5.25V |
Output Voltage Min | -4.75V |
Output Voltage Nom. | -5V |
Primary Input Voltage | -10V |
Supply Voltage Max | -20V |
Supply Voltage Min | -8V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed |
IC, V REG -5.0V, 7905, TO-220FP-3 | Farnell |
Voltage Regulator -5V 1.5A TO220FP | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, -5V, 1.5A, 0 To 150Deg C | Newark Electronics |
L7905 Series 1.5 A -5 V Fixed Output Negative Voltage Regulator -TO-220FP | Future Electronics |
Standard Regulator Neg -5V 1.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a L7905CP?
Additional datasheets, footprints and schematics for L7905CP are listed on our Part Details page. You can also find images and similar parts to L7905CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7905CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7905CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7905CP fall under?
The L7905CP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7905CP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7905CP you can contact the distributor directly for product support, shipping queries etc.
Is the L7905CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7905CP have stock available?
Authorised distributors including Farnell, element14, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for L7905CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7905CP often in real-time on the comparison pages.
What if I can't find stock of L7905CP?
You can fill out our help required form which you can use to request a quote for L7905CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.