Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.46
|
112,650
in stock
|
Buy Now | |
RS
from US$0.31
|
8,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
6,600
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
3,600
in stock
|
Buy Now | |
element14
from US$0.50
|
1,935
in stock
|
Buy Now | |
Farnell
from US$0.46
|
1,935
in stock
|
Buy Now | |
Micros
from US$0.49
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
335
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 2A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 78 |
Device Marking | L78S05CV |
IC Generic Number | 78S05 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 35V |
Voltage Regulator Type | Positive Fixed |
L78S05 Series 2 A 5 V Fixed Output Positive Voltage Regulator - TO-220 | Future Electronics |
Standard Regulator 5V 2A TO-220 | RS |
U-Reg +5V 2A TO220 | Schukat Electronic |
ST Linear Fixed Voltage Regulator, 5V, 2A, TO-220 | Distrelec |
IC, V REG +5.0V, 78S05, TO-220-3 | element14 |
Positive Voltage Regulator | Micros |
ST L78S05CV +5V 2A Voltage Regulator | Rapid Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics L78S05CV | Newark Electronics |
Where can I find additional details, specifications and documents for a L78S05CV?
Additional datasheets, footprints and schematics for L78S05CV are listed on our Part Details page. You can also find images and similar parts to L78S05CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78S05CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78S05CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78S05CV fall under?
The L78S05CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78S05CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78S05CV you can contact the distributor directly for product support, shipping queries etc.
Is the L78S05CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78S05CV have stock available?
Authorised distributors including Future Electronics, RS, Schukat Electronic, Distrelec and element14 have stock available or on a lead time for L78S05CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78S05CV often in real-time on the comparison pages.
What if I can't find stock of L78S05CV?
You can fill out our help required form which you can use to request a quote for L78S05CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.