Status: | Unknown |
---|---|
Series: | 7815 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
150
in stock
|
Buy Now | |
element14
from US$0.30
|
1,654
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,654
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
398
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
302
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 23V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | 7815 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 78 |
IC Generic Number | 78M15 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Current Max | 0.5A |
Output Voltage Max | 15V |
Output Voltage Nom. | 15V |
Primary Input Voltage | 23V |
Supply Voltage Max | 30V |
Supply Voltage Min | 17.5V |
Voltage Regulator Type | Positive Fixed |
IC, V REG +15V, 78M15, TO-220-3 | element14 |
L78M Series 500 mA 15 V Three Terminal Positive Voltage Regulator - TO-220 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Fixed Voltage Regulator, 15V, 500mA, TO-220 | Distrelec |
Voltage Regulator 15V 0.5A TO220 | RS |
Volt Reg, Fixed, 15V, 0.5A, 0 To 150Degc | Newark Electronics |
Where can I find additional details, specifications and documents for a L78M15CV?
Additional datasheets, footprints and schematics for L78M15CV are listed on our Part Details page. You can also find images and similar parts to L78M15CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78M15CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78M15CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78M15CV fall under?
The L78M15CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78M15CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78M15CV you can contact the distributor directly for product support, shipping queries etc.
Is the L78M15CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78M15CV have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for L78M15CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78M15CV often in real-time on the comparison pages.
What if I can't find stock of L78M15CV?
You can fill out our help required form which you can use to request a quote for L78M15CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.