Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
201
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
10,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,836
in stock
|
Buy Now | |
element14
from US$0.30
|
1,836
in stock
|
Buy Now | |
Farnell
from US$0.29
|
1,836
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
558
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
276
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,150
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 78 |
Device Marking | L78M12CV |
IC Generic Number | 78M12 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Current Max | 0.5A |
Output Voltage Max | 12V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 19V |
Supply Voltage Max | 27V |
Supply Voltage Min | 14.5V |
Voltage Regulator Type | Positive Fixed |
L78M Series 500 mA 12 V Three Terminal Positive Voltage Regulator - TO-220 | Future Electronics |
Ic, V Reg +12V, 78M12, To-220-3 | Newark Electronics |
IC, V REG +12V, 78M12, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Fixed Voltage Regulator, 12V, 500mA, TO-220 | Distrelec |
TO220 voltage regulator,L78M12CV 12V | RS |
ST L78M12CV +12V 0.5A Voltage Reg | Rapid Electronics |
Standard Regulator Pos 12V 0.5A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a L78M12CV?
Additional datasheets, footprints and schematics for L78M12CV are listed on our Part Details page. You can also find images and similar parts to L78M12CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78M12CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78M12CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78M12CV fall under?
The L78M12CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78M12CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78M12CV you can contact the distributor directly for product support, shipping queries etc.
Is the L78M12CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78M12CV have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for L78M12CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78M12CV often in real-time on the comparison pages.
What if I can't find stock of L78M12CV?
You can fill out our help required form which you can use to request a quote for L78M12CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.